The Thermal Magnetic Circuit Breaker, part number 16AC9283, is a 3-pole device with a current rating of 70A and a voltage rating of 690V AC. It features a thermal-magnetic trip unit technology, providing reliable protection against overloads and short circuits. The breaking capacity is rated at 100 kA for 208Y/120V AC and 240V AC, and 65 kA for 480V AC, ensuring robust performance in various applications. This circuit breaker is suitable for isolation and complies with multiple standards, including UL 489 and IEC 60947-2. It has a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles at 440V. The device can be mounted on a symmetrical DIN rail and is designed for easy electrical connections with Everlink lugs for both line and load. The product operates effectively in ambient temperatures ranging from -25°C to 70°C and has an IP40 rating for front cover protection. It is also compliant with RoHS directives and is halogen-free, making it a sustainable choice for electrical distribution systems.
MOLDED CASE CIRCUIT BRKR 600Y/34
THERMAL MAG CKT BREAKER, 3P, 70A, 690VAC; Product Range:PowerPact B Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-BJL36070-ND | 16AC9283 |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 70A, 690Vac; Product Range Square D By Schneider Electric |
| Rated Current | 70 amps | 70 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |