Schneider Electric Circuit Breakers BDA36020

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDA36020-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDA36020-ND
Circuit Breakers 4008-BDA36020-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Molded Case Circuit Breaker - 77611328 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77611328
Molded Case Circuit Breaker 77611328
MOLDED CASE CIRCUIT, BREAKER, 600Y/347V, 20-AMP. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT, BREAKER, 600Y/347V, 20-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 20A, 240Vac; Product Range Square D By Schneider Electric - 16AC8921 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 20A, 240Vac; Product Range Square D By Schneider Electric
16AC8921
Circuit Breaker, 3 Pole, 20A, 240Vac; Product Range Square D By Schneider Electric 16AC8921
CIRCUIT BREAKER, 3 POLE, 20A, 240VAC; Product Range:PowerPact B Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 20A, 240VAC; Product Range:PowerPact B Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-BDA36020-ND 77611328 16AC8921
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 20A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data