Schneider Electric Circuit Breakers BJL36100

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, 3P, 100A, 690V from the PowerPact B Series by Square D, Schneider Electric, is designed for distribution applications. It features a rated current of 100A and operates at a maximum voltage of 690V AC. The breaker has a thermal-magnetic trip unit technology and is suitable for isolation, complying with IEC 60947-2 standards. This circuit breaker has a breaking capacity of 100 kA at 220-240V AC and 65 kA at 480V AC, ensuring reliable protection in various electrical environments. It is rated for a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles at 440V. The device is designed for DIN rail or panel mounting and has an IP40 degree of protection. The product operates effectively in ambient temperatures ranging from -25°C to 70°C and is compliant with multiple quality standards, including UL and CSA. It is also marked as a Green Premium product, indicating its sustainability credentials. The circuit breaker is packaged as a single unit and weighs approximately 2.37 lbs (1.074 kg).

Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, 3P, 100A, 690V from the PowerPact B Series by Square D, Schneider Electric, is designed for distribution applications. It features a rated current of 100A and operates at a maximum voltage of 690V AC. The breaker has a thermal-magnetic trip unit technology and is suitable for isolation, complying with IEC 60947-2 standards. This circuit breaker has a breaking capacity of 100 kA at 220-240V AC and 65 kA at 480V AC, ensuring reliable protection in various electrical environments. It is rated for a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles at 440V. The device is designed for DIN rail or panel mounting and has an IP40 degree of protection. The product operates effectively in ambient temperatures ranging from -25°C to 70°C and is compliant with multiple quality standards, including UL and CSA. It is also marked as a Green Premium product, indicating its sustainability credentials. The circuit breaker is packaged as a single unit and weighs approximately 2.37 lbs (1.074 kg).

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BJL36100-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BJL36100-ND
Circuit Breakers 4008-BJL36100-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 100A, 690V; Product Range Square D By Schneider Electric - 16AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 100A, 690V; Product Range Square D By Schneider Electric
16AC9289
Thermal Mag Ckt Breaker, 3P, 100A, 690V; Product Range Square D By Schneider Electric 16AC9289
THERMAL MAG CKT BREAKER, 3P, 100A, 690V; Product Range:PowerPact B Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 100A, 690V; Product Range:PowerPact B Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BJL36100-ND 16AC9289
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 100A, 690V; Product Range Square D By Schneider Electric
Rated Current 100 amps 100 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data