Schneider Electric Circuit Breakers BDL16015

Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDL16015-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDL16015-ND
Circuit Breakers 4008-BDL16015-ND
MOLDED CASE CIRCUIT BREAKER 347V

MOLDED CASE CIRCUIT BREAKER 347V

Buy Now Datasheet
Circuit Breaker, 1 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric - 16AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric
16AC8935
Circuit Breaker, 1 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric 16AC8935
CIRCUIT BREAKER, 1 POLE, 15A, 240VAC; Product Range:PowerPact B Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 15A, 240VAC; Product Range:PowerPact B Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BDL16015-ND 16AC8935
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TA45-ABDRL100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details