Schneider Electric Circuit Breakers BDL36025

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDL36025-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDL36025-ND
Circuit Breakers 4008-BDL36025-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Circuit Breaker, 3 Pole, 25A, 240Vac; Product Range Square D By Schneider Electric - 16AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 25A, 240Vac; Product Range Square D By Schneider Electric
16AC8984
Circuit Breaker, 3 Pole, 25A, 240Vac; Product Range Square D By Schneider Electric 16AC8984
CIRCUIT BREAKER, 3 POLE, 25A, 240VAC; Product Range:PowerPact B Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 25A, 240VAC; Product Range:PowerPact B Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 74000884 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
74000884
Molded Case Circuit Breaker 74000884
MOLDED CASE CIRCUIT BREAKER, POWERPAC T B, 25A, 3 POLE, 600Y/347VAC, 14KA, LUGS THERMAL MAGNETIC, 80%. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, POWERPAC T B, 25A, 3 POLE, 600Y/347VAC, 14KA, LUGS THERMAL MAGNETIC, 80%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker BDL36025

SQUARE D Circuit Breaker BDL36025

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-BDL36025-ND 16AC8984 74000884
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 25A, 240Vac; Product Range Square D By Schneider Electric Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4832-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU15L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-2-1-62-4-8-10-H-V-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details