Schneider Electric Circuit Breakers BDA36125

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDA36125-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDA36125-ND
Circuit Breakers 4008-BDA36125-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Circuit Breaker, 3 Pole, 125A, 240Vac; Product Range Square D By Schneider Electric - 16AC8934 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 125A, 240Vac; Product Range Square D By Schneider Electric
16AC8934
Circuit Breaker, 3 Pole, 125A, 240Vac; Product Range Square D By Schneider Electric 16AC8934
CIRCUIT BREAKER, 3 POLE, 125A, 240VAC; Product Range:PowerPact B Series; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 125A, 240VAC; Product Range:PowerPact B Series; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 77608919 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77608919
Molded Case Circuit Breaker 77608919
CIRCUIT BREAKER, MOLDED CASE, 600Y/347V, 125-AMP. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 600Y/347V, 125-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-BDA36125-ND 16AC8934 77608919
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 125A, 240Vac; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 125 amps 125 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393246-8 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1REC5-33297-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - T11-211-1.1-ND - DigiKey
Specs
Rated Current 1.1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details