The Circuit Breaker, 3 Pole, 70A, 240Vac from the PowerPact B Series by Square D, Schneider Electric, is designed for distribution applications. It features a continuous current rating of 70A and operates at a voltage of 240V AC. The device has a thermal-magnetic trip unit technology and a breaking capacity of 25 kA at 240V AC. It is suitable for isolation and has a mechanical durability of 20,000 cycles and electrical durability of 10,000 cycles. The circuit breaker is compliant with various standards including UL 489 and IEC 60947-2, and it has an IP40 degree of protection. The product is designed for I-Line mounting and supports AWG 14 to AWG 2/0 wire connections. It operates effectively in ambient temperatures ranging from -25°C to 70°C and is rated for use at altitudes up to 2000 meters without derating. The product is also RoHS compliant and free from halogens and PVC.
MOLDED CASE CIRCUIT BRKR 600Y/34
CIRCUIT BREAKER, POWERPACT B, 70A, 3 POLE, 600Y/347VAC, 14KA, I-LINE, THERMAL MAGNETIC, 80%, ABC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 70A, 240VAC; Product Range:PowerPact B Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-BDA36070-ND | 77608722 | 16AC8929 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker, 3 Pole, 70A, 240Vac; Product Range Square D By Schneider Electric |
| Rated Current | 70 amps | 70 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |