MOLDED CASE CIRCUIT BRKR 600Y/34
THERMAL MAG CKT BREAKER, 3P, 30A, 690VAC; Product Range:PowerPact B Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
MOLDED CASE CIRCUIT BREAKER, 30A, 50-60HZ, 3 POLE, 600 VAC WYE, 347 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-BJA36030-ND | 16AC9208 | 77610847 |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 30A, 690Vac; Product Range Square D By Schneider Electric | Molded Case Circuit Breaker |
| Rated Current | 30 amps | 30 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |