Schneider Electric Circuit Breakers BDA36015

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDA36015-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDA36015-ND
Circuit Breakers 4008-BDA36015-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Circuit Breaker, 3 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric - 16AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric
16AC8920
Circuit Breaker, 3 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric 16AC8920
CIRCUIT BREAKER, 3 POLE, 15A, 240VAC; Product Range:PowerPact B Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 15A, 240VAC; Product Range:PowerPact B Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 77608710 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77608710
Molded Case Circuit Breaker 77608710
CIRCUIT BREAKER, 600 VAC (WYE)/347 VAC, 50/60 HZ, 15 AMP RATING, B FRAME, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 600 VAC (WYE)/347 VAC, 50/60 HZ, 15 AMP RATING, B FRAME, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-BDA36015-ND 16AC8920 77608710
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 15A, 240Vac; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-2398-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details