MOLDED CASE CIRCUIT BRKR 600Y/34
THERMAL MAG CKT BREAKER, 3P, 60A, 690VAC; Product Range:PowerPact B Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-BJL36060-ND | 16AC9281 |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 60A, 690Vac; Product Range Square D By Schneider Electric |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |