Schneider Electric Circuit Breakers BDL26030

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDL26030-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDL26030-ND
Circuit Breakers 4008-BDL26030-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Circuit Breaker, 2 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric - 16AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric
16AC8956
Circuit Breaker, 2 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric 16AC8956
CIRCUIT BREAKER, 2 POLE, 30A, 240VAC; Product Range:PowerPact B Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 30A, 240VAC; Product Range:PowerPact B Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BDL26030-ND 16AC8956
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data