MOLDED CASE CIRCUIT BRKR 600Y/34
CIRCUIT BREAKER, 3 POLE, 45A, 240VAC; Product Range:PowerPact B Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-BDL36045-ND | 16AC8992 |
| Product Name | Circuit Breakers | Circuit Breaker, 3 Pole, 45A, 240Vac; Product Range Square D By Schneider Electric |
| Rated Current | 45 amps | 45 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |