Schneider Electric Circuit Breakers BDL36035

Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BRKR 600Y/34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDL36035-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDL36035-ND
Circuit Breakers 4008-BDL36035-ND
MOLDED CASE CIRCUIT BRKR 600Y/34

MOLDED CASE CIRCUIT BRKR 600Y/34

Buy Now Datasheet
Circuit Breaker, 3 Pole, 35A, 240Vac; Product Range Square D By Schneider Electric - 16AC8988 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 35A, 240Vac; Product Range Square D By Schneider Electric
16AC8988
Circuit Breaker, 3 Pole, 35A, 240Vac; Product Range Square D By Schneider Electric 16AC8988
CIRCUIT BREAKER, 3 POLE, 35A, 240VAC; Product Range:PowerPact B Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 35A, 240VAC; Product Range:PowerPact B Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BDL36035-ND 16AC8988
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 35A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 35 amps 35 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Circuit Breakers - A-0701N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 40 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-3-1-62-3-9-90-ND - DigiKey
Specs
Rated Current 90 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details