Facom UK Ltd Torque Testers DM.360

Description
CLE DE SERRAGE ANGULAIRE
Request a Quote
Description
CLE DE SERRAGE ANGULAIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Testers - 2360407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Testers
2360407
Torque Testers 2360407
CLE DE SERRAGE ANGULAIRE

CLE DE SERRAGE ANGULAIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Force and Torque Instruments
Product Number 2360407
Product Name Torque Testers
Display Type Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details