Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND TORQUE INSTRUMENTS
BAHCO
TAM12135 -- TORQUE TESTERS
Bahco
Torque Testers
TAM12135
Description
Bahco TAM12135 Torque Tester
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bahco TAM12135 Torque Tester
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Testers
7883861
Torque Testers
7883861
Bahco TAM12135 Torque Tester
Bahco TAM12135 Torque Tester
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Force and Torque Instruments
Product Number
7883861
Product Name
Torque Testers
Rated Torque
1194 In-lbs (1377 kg-cm)
Unlock Full Specs
to access all available technical data
Similar Products
Mark-10 Corporation
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN
M4-012
Specs
Type
Force / Weight / Load
Rated Load
0.1124 lbs (0.0510 kg)
Output
Frequency
View Details
PCE Instruments / PCE Americas Inc.
Dynamometer
PCE-CS 1000N
Specs
Type
Force / Weight / Load
Special Type
Battery Powered
Operating Temp
14 to 104 F (-10 to 40 C)
View Details
RS Components, Ltd.
Torque Testers
2643400
Specs
Torque Accuracy
1.0 ±% Full Scale
Display Type
Digital Numerical Display
View Details
Marposs Corp
Multiple fixed sensors 100% basis weight measurement
MESYS MULTISENSE
View Details