Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND TORQUE INSTRUMENTS
STAHLWILLE
96521208 -- TORQUE TESTERS
Stahlwille
Torque Testers
96521208
Description
SmartCheck USB 100 torque tester 10-100
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SmartCheck USB 100 torque tester 10-100
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Testers
2684370
Torque Testers
2684370
SmartCheck USB 100 torque tester 10-100
SmartCheck USB 100 torque tester 10-100
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Force and Torque Instruments
Product Number
2684370
Product Name
Torque Testers
Torque Accuracy
1.0 ±% Full Scale
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Gauge PCE-FM 500N
PCE-FM 500N
Specs
Type
Force / Weight / Load
View Details
Marposs Corp
Multiple fixed sensors 100% basis weight measurement
MESYS MULTISENSE
View Details
RS Components, Ltd.
Torque Testers
7724362
Specs
Torque Accuracy
1.0 ±% Full Scale
Display Type
Digital Numerical Display
View Details
Mark-10 Corporation
Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N
M5-100
Specs
Type
Force / Weight / Load
Rated Load
112 lbs (50.98 kg)
Output
Frequency
View Details