DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 60W | |
| AC/DC CONVERTER 15V 60W | |
| AC/DC CONVERTER 15V 65W | |
| AC/DC CONVERTER 19V 65W | |
| AC/DC CONVERTER 20V 65W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC CONVERTER 28V 65W | |
| AC/DC CONVERTER 48V 60W | |
| AC/DC CONVERTER 56V 65W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 50W | |
| AC/DC CONVERTER 9V 60W | |
| DC DC Converter Output - Input | |
| DC-DC IGBT & SIC | |
| DC-DC INDUSTRIAL | |
| DC-DC TELECOM | |
| DC/DC CONVERTER 4W | |
| DC/DC CONVERTER | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 40mA 18V - 36V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 40mA 9V - 18V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 60mA 18V - 36V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 60mA 9V - 18V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 80mA 18V - 36V Input | |
| High Voltage - Isolated Module DC DC Converter 1 Output 250V 80mA 9V - 18V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 2.5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 3.3mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 670mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 670mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1.5mA 11V - 13V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 2mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 1mA 11V - 13V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 2.5mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 700µA 11V - 13V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 3.5V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 350V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 10mA 10.8V - 16.5V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 3.3mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 5mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 670mA 11V - 16V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 470mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 470mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.125A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.125A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.125A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.13A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.56A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 40V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 100V - 1000V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 2.5A, 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 600mA, 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 600mA, 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V - 16V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 15V 280mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 1 Output 5.1V 1.2A 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 12V 12V 300mA, 300mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 15V 15V 240mA, 240mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 24V 24V 150mA, 150mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 2 Output 5V 5V 700mA, 700mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 700mA, 700mA, 700mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 15V 15V 15V 600mA, 600mA, 600mA 40V - 121V Input | |
| Isolated Module, Conformal Coated DC DC Converter 4 Output 5V 5V 5V 1.4A, 1.4A, 1.4A 40V - 121V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 7.5V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 10V 1.5A 14.5V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14.5V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 4.75V - 13.6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 7V - 15V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5.25V 2A 7.25V - 28V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 7V - 28V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 8V - 28V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 2A 8.5V - 28V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6V 1.5A 14.5V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 8V 1.5A 14.5V - 30V Input | |
| Open Frame AC DC Converters 1 Output 12V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 5.416A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 840mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.7A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 650mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.708A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.354A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC Input |
| << Prev | Next >> |