Murata Power Solutions DC DC Converters 7805SRH-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2644-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2644-ND
DC DC Converters 811-2644-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input

Buy Now Datasheet
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions - 87K6147 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions
87K6147
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions 87K6147
IC, STEP-DOWN REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:7805SRH Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5VRoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:7805SRH Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 7805SRH-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
7805SRH-C
Power Supplies - Board Mount - DC DC Converters 7805SRH-C
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2644-ND 87K6147 7805SRH-C
Product Name DC DC Converters Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details