Murata Power Solutions DC DC Converters 7812SRH-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3111-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3111-ND
DC DC Converters 811-3111-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 7812SRH-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
7812SRH-C
Power Supplies - Board Mount - DC DC Converters 7812SRH-C
DC DC CONVERTER 12V 4.8W

DC DC CONVERTER 12V 4.8W

Supplier's Site
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions - 87K6149 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions
87K6149
Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions 87K6149
IC, STEP-DOWN REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Current Max:400mA; Product Range:7812SRH Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Current Max:400mA; Product Range:7812SRH Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3111-ND 7812SRH-C 87K6149
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGA400-25C-1A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details