DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 60 70 100 150 162
Product Name Notes
AC/DC CONVERTER 12.5V 5W
AC/DC CONVERTER 12V 30W
AC/DC CONVERTER 12V 3W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 15V 30W
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 24V 30W
AC/DC CONVERTER 24V 31W
AC/DC CONVERTER 24V 3W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 3.3V 1.98W
AC/DC CONVERTER 3.3V 2.97W
AC/DC CONVERTER 3.3V 20W
AC/DC CONVERTER 48V 30W
AC/DC CONVERTER 5V 25W
AC/DC CONVERTER 5V 30W
AC/DC CONVERTER 5V 3W
AC/DC CONVERTER 5V 5W
AC/DC CONVERTER 9V 2.997W
AC/DC CONVERTER 9V 2.99W
AC/DC CONVERTER 9V 31W
DC DC Converter Output - Input
DC-DC IGBT & SIC
DC-DC INDUSTRIAL
DC-DC
High Voltage - Non-Isolated Module DC DC Converter 1 Output -30000V 1A 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 250µA 4.5V - 5.5V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 400µA 11V - 13V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 22V - 26V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 30000V 1A 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 30000V 500mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 35000V 420mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 35000V 860mA 23V - 30V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA 9V - 36V Input
ISOLATED MODULE DC DC CONVERTERS
Isolated PoE Module DC DC Converter 1 Output 12V 2.5A 36V - 57V Input
Isolated PoE Module DC DC Converter 1 Output 5V 5A 36V - 57V Input
Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 50 ~ 160V 2.2A 24V - 160V Input
Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Open Frame AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Open Frame AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Open Frame AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input
Open Frame AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 70 ~ 430 VDC Input

<< Prev Next >>