DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 70 100 150 162
Product Name Notes
DC DC Converter Output - Input
DC-DC INDUSTRIAL
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 18V 166mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 125mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 125mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 909mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 909mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 909mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 909mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 166mA, 166mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 166mA, 166mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 11V - Input
Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 3.6V - 5V Input
Isolated Module DC DC Converter 3 Output -24V -48V -72V 43mA, 22mA, 14mA 4.5V - 5.5V Input
ISOLATED MODULE DC DC CONVERTERS

<< Prev Next >>