Murata Power Solutions DC DC Converters 7812SR-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1117-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1117-ND
DC DC Converters 811-1117-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 400mA 15V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 7812SR-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
7812SR-C
Power Supplies - Board Mount - DC DC Converters 7812SR-C
DC DC CONVERTER 12V 4.8W

DC DC CONVERTER 12V 4.8W

Supplier's Site
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions - 87K6148 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions
87K6148
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions 87K6148
IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Current Max:400mA; Product Range:7812SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.8W; Output Current Max:400mA; Product Range:7812SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1117-ND 7812SR-C 87K6148
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details