Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62-1152-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 66 C (-40 to 151 F) |