Texas Instruments High-Performance Analog REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W 78SR112HC

Description
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole Right Angle -40¦C ~ 85¦C 0.9 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet
Description
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole Right Angle -40¦C ~ 85¦C 0.9 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W - 78SR112HC - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W
78SR112HC
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W 78SR112HC
REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole Right Angle -40¦C ~ 85¦C 0.9 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W Through Hole Right Angle -40¦C ~ 85¦C 0.9 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

Supplier's Site
DC DC Converters - 78SR112HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
78SR112HC-ND
DC DC Converters 78SR112HC-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14.5V - 30V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1.5A 14.5V - 30V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - 78SR112HC - 1133739-78SR112HC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 78SR112HC
1133739-78SR112HC
Power Supplies Board Mount DCDC Converters - 78SR112HC 1133739-78SR112HC
Manufacturer: Texas Instruments Win Source Part Number: 1133739-78SR112HC Series: 78SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 90% Family Name: 78SR112 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 14.5V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): V7812-1000R; V7812-1000; V7815-1000; Introduction Date: February 01, 2006 Country of Origin: Mexico, United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1133739-78SR112HC
Series: 78SR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 90%
Family Name: 78SR112
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 14.5V
Voltage Input MAX: 30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): V7812-1000R; V7812-1000; V7815-1000;
Introduction Date: February 01, 2006
Country of Origin: Mexico, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78SR112HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78SR112HC
Power Supplies - Board Mount - DC DC Converters 78SR112HC
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 78SR112HC 78SR112HC-ND 1133739-78SR112HC 78SR112HC
Product Name REGULATOR 12V/1.5A INT SW HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 12V 1 12 VDC @ 1.5A - - - 18W DC DC Converters Power Supplies Board Mount DCDC Converters - 78SR112HC Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2168-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details