The Murata Power Solutions 7803SRH-C is a step-down switching regulator designed for efficient voltage regulation in a compact TO-220-3 package. It offers output options of 3.3V at 0.5A, 5V at 0.5A, or 12V at 0.4A, with an input voltage range of 7.5V to 36V DC. The device achieves up to 95% efficiency, eliminating the need for heat sinks or thermal derating, and operates within a temperature range of -40°C to +70°C at full load. This regulator features built-in filter capacitors, requiring no external components, and provides excellent load and line regulation with tolerances of ±0.2% and ±0.3%, respectively. It is suitable for applications requiring reliable power from unregulated DC supplies and is compatible with existing LM7805 and LM7812 linear regulator footprints. The 7803SRH-C also includes short-circuit protection, making it a robust choice for various instrumentation and power supply applications.
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 7.5V - 36V Input
IC, STEP-DOWN REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:7803SRH Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Max:36VRoHS Compliant: Yes
DC DC CONVERTER 3.3V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2643-ND | 87K6145 | 7803SRH-C |
| Product Name | DC DC Converters | Ic, Step-Down Regulator, To-220-3; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Technology | Linear Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |