Manufacturer: Texas Instruments
Win Source Part Number: 1133737-78SR105HC
Series: 78SR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: 78SR105
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 7V
Voltage Input MAX: 30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): P78A05-0500; P78A05-1000; V7805-1000R;
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
REGULATOR 5V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 7 ~ 30V 5V 1 5 VDC @ 1.5A - - - 7W Through Hole Right Angle -40¦C ~ 85¦C 0.85 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Non-Isolated PoL Module DC DC Converter 1 Output 5V 1.5A 7V - 30V Input
DC DC CONVERTER 5V
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1133737-78SR105HC | 78SR105HC | 78SR105HC-ND | 78SR105HC |
| Product Name | Power Supplies Board Mount DCDC Converters - 78SR105HC | REGULATOR 5V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 7 ~ 30V 5V 1 5 VDC @ 1.5A - - - 7W | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | |||
| Type | DC-DC Converter; 1 | DC-DC Converter |