Murata Power Solutions Power Supplies Board Mount DCDC Converters - 7803SR-C 7803SR-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736650-7803SR-C Packaging: Tray Type: Linear Regulator Replacement Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 3-SIP Module Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 7.5V Voltage - Input (Maximum): 36V Parts Dimension: 0.41" L x 0.42" W x 0.75" H (10.4mm x 10.7mm x 19.1mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736650-7803SR-C Packaging: Tray Type: Linear Regulator Replacement Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 3-SIP Module Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 7.5V Voltage - Input (Maximum): 36V Parts Dimension: 0.41" L x 0.42" W x 0.75" H (10.4mm x 10.7mm x 19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 7803SR-C
736650-7803SR-C
Power Supplies Board Mount DCDC Converters - 7803SR-C 736650-7803SR-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736650-7803SR-C Packaging: Tray Type: Linear Regulator Replacement Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 70°C Manufacturer Package: 3-SIP Module Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 7.5V Voltage - Input (Maximum): 36V Parts Dimension: 0.41" L x 0.42" W x 0.75" H (10.4mm x 10.7mm x 19.1mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 736650-7803SR-C
Packaging: Tray
Type: Linear Regulator Replacement
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Output 1: 3.3V
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 3-SIP Module
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 7.5V
Voltage - Input (Maximum): 36V
Parts Dimension: 0.41" L x 0.42" W x 0.75" H (10.4mm x 10.7mm x 19.1mm)

Buy Now
DC DC Converters - 811-1115-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1115-ND
DC DC Converters 811-1115-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 7.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 7.5V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 7803SR-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
7803SR-C
Power Supplies - Board Mount - DC DC Converters 7803SR-C
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions - 87K6144 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions
87K6144
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions 87K6144
IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.656W; Output Current Max:500mA; Product Range:7803SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5V RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.656W; Output Current Max:500mA; Product Range:7803SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 736650-7803SR-C 811-1115-ND 7803SR-C 87K6144
Product Name Power Supplies Board Mount DCDC Converters - 7803SR-C DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1141-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details