Texas Instruments High-Performance Analog REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W 78HT233HC

Description
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W Through Hole Right Angle -40¦C ~ 85¦C 0.82 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet
Description
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W Through Hole Right Angle -40¦C ~ 85¦C 0.82 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W - 78HT233HC - ASAP Semiconductor LLC
Anaheim, CA, United States
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W
78HT233HC
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W 78HT233HC
REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W Through Hole Right Angle -40¦C ~ 85¦C 0.82 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W Through Hole Right Angle -40¦C ~ 85¦C 0.82 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

Supplier's Site
Laguna Hills, CA, United States
Hard To Find - 78HT233HC
1133707-78HT233HC
Hard To Find - 78HT233HC 1133707-78HT233HC
Manufacturer: Texas Instruments Win Source Part Number: 1133707-78HT233HC Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Features: OTP, SCP Applications: ITE (Commercial) Voltage - Output 1: 3.3V Efficiency: 82% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 3-SIP Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 78HT233 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Input (Minimum): 7V Voltage - Input (Maximum): 15V Parts Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1133707-78HT233HC
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Features: OTP, SCP
Applications: ITE (Commercial)
Voltage - Output 1: 3.3V
Efficiency: 82%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 3-SIP Module
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 78HT233
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Input (Minimum): 7V
Voltage - Input (Maximum): 15V
Parts Dimension: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)

Buy Now
DC DC Converters - 78HT233HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
78HT233HC-ND
DC DC Converters 78HT233HC-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 7V - 15V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 7V - 15V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78HT233HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78HT233HC
Power Supplies - Board Mount - DC DC Converters 78HT233HC
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 78HT233HC 1133707-78HT233HC 78HT233HC-ND 78HT233HC
Product Name REG 3.3V 2A 15VIN INT SWIT HRZ Point of Load (POL) Non-Isolated 7 ~ 15V 3.3V 1 3.3 VDC @ 2A - - - 6W Hard To Find - 78HT233HC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1141-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
3 suppliers
Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details