Murata Power Solutions DC DC Converters 7805SR-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1116-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1116-ND
DC DC Converters 811-1116-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7.5V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 7805SR-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
7805SR-C
Power Supplies - Board Mount - DC DC Converters 7805SR-C
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions - 87K6146 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions
87K6146
Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions 87K6146
IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:7805SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5V RoHS Compliant: Yes

IC, STEP-DOWN REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:7805SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Switching Regulator; Dc / Dc Converter Mounting Murata Power Solutions - 69AC7690 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switching Regulator; Dc / Dc Converter Mounting Murata Power Solutions
69AC7690
Ic, Switching Regulator; Dc / Dc Converter Mounting Murata Power Solutions 69AC7690
IC, SWITCHING REGULATOR; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; Input Voltage DC Min:7.5V; Input Voltage DC Max:36V; Product Range:-;RoHS Compliant: Yes

IC, SWITCHING REGULATOR; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:2.5W; Output Voltage Nom.:5V; Output Current Max:500mA; Input Voltage DC Min:7.5V; Input Voltage DC Max:36V; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1116-ND 7805SR-C 87K6146 69AC7690
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Step-Down Regulator, Sip-3; Power Supply Approvals Murata Power Solutions Ic, Switching Regulator; Dc / Dc Converter Mounting Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details