Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62-1103-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |