Texas Instruments High-Performance Analog REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W 78SR108HC

Description
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W Through Hole Right Angle -40¦C ~ 85¦C - 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet
Description
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W Through Hole Right Angle -40¦C ~ 85¦C - 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W - 78SR108HC - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W
78SR108HC
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W 78SR108HC
REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W Through Hole Right Angle -40¦C ~ 85¦C - 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W Through Hole Right Angle -40¦C ~ 85¦C - 3-SIP Module 0.94"" L x 0.90"" W x 0.31"" H (23.9mm x 22.9mm x 7.9mm) Tray

Supplier's Site
DC DC Converters - 78SR108HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
78SR108HC-ND
DC DC Converters 78SR108HC-ND
Non-Isolated PoL Module DC DC Converter 1 Output 8V 1.5A 14.5V - 30V Input

Non-Isolated PoL Module DC DC Converter 1 Output 8V 1.5A 14.5V - 30V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 78SR108HC
1133738-78SR108HC
Power Supplies Board Mount DCDC Converters - 78SR108HC 1133738-78SR108HC
Manufacturer: Texas Instruments Win Source Part Number: 1133738-78SR108HC Series: 78SR100 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 3-SIP Module Applications: ITE (Commercial) Mounting: Through Hole, Right Angle Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 8V Family Name: 78SR108 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 14.5V Voltage Input MAX: 30V Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): V7809W-500R; V7809W-500; V7806W-500; Introduction Date: February 01, 2006 Country of Origin: Mexico, United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133738-78SR108HC
Series: 78SR100
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 3-SIP Module
Applications: ITE (Commercial)
Mounting: Through Hole, Right Angle
Size: 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 8V
Family Name: 78SR108
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 14.5V
Voltage Input MAX: 30V
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): V7809W-500R; V7809W-500; V7806W-500;
Introduction Date: February 01, 2006
Country of Origin: Mexico, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 78SR108HC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
78SR108HC
Power Supplies - Board Mount - DC DC Converters 78SR108HC
DC DC CONVERTER 8V

DC DC CONVERTER 8V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 78SR108HC 78SR108HC-ND 1133738-78SR108HC 78SR108HC
Product Name REGULATOR 8V/1.5A INT SWIT HORIZ Point of Load (POL) Non-Isolated 14.5 ~ 30V 8V 1 8 VDC @ 1.5A - - - 12W DC DC Converters Power Supplies Board Mount DCDC Converters - 78SR108HC Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details