Switch SPDT Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 2449-VM3SCGF1802L02-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" |
| Operating Temp | -40 to 120 C (-40 to 248 F) |