Switch SPST-NO Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 2449-VM3SAQF3002L00-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | "Quick Connect - 0.187"" (4.7mm)" |