SKF Group (The) TKSA11

Description
The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11 instrument is designed to be easy to use and is suitable for entry level shaft alignment. Built-in inductive proximity sensors enable a reliable and accurate shaft alignment, and also make it affordable on a budget. The Shaft Alignment Tool TKSA 11 App offers a demonstration mode which is fully functional enabling you to experience how good the TKSA 11 instrument is before you purchase. Laser Colour = Blue Emission Pattern = Line Dimensions = 105 x 55 x 55mm Application = Alignment Length = 105mm Maximum Supply Voltage = 5V Power Dissipation = Up to 18 hours Supply Voltage Range = 5 V Series = TKSA
Request a Quote
Description
The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11 instrument is designed to be easy to use and is suitable for entry level shaft alignment. Built-in inductive proximity sensors enable a reliable and accurate shaft alignment, and also make it affordable on a budget. The Shaft Alignment Tool TKSA 11 App offers a demonstration mode which is fully functional enabling you to experience how good the TKSA 11 instrument is before you purchase. Laser Colour = Blue Emission Pattern = Line Dimensions = 105 x 55 x 55mm Application = Alignment Length = 105mm Maximum Supply Voltage = 5V Power Dissipation = Up to 18 hours Supply Voltage Range = 5 V Series = TKSA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8855303 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11 instrument is designed to be easy to use and is suitable for entry level shaft alignment. Built-in inductive proximity sensors enable a reliable and accurate shaft alignment, and also make it affordable on a budget. The Shaft Alignment Tool TKSA 11 App offers a demonstration mode which is fully functional enabling you to experience how good the TKSA 11 instrument is before you purchase. Laser Colour = Blue Emission Pattern = Line Dimensions = 105 x 55 x 55mm Application = Alignment Length = 105mm Maximum Supply Voltage = 5V Power Dissipation = Up to 18 hours Supply Voltage Range = 5 V Series = TKSA

The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11 instrument is designed to be easy to use and is suitable for entry level shaft alignment. Built-in inductive proximity sensors enable a reliable and accurate shaft alignment, and also make it affordable on a budget. The Shaft Alignment Tool TKSA 11 App offers a demonstration mode which is fully functional enabling you to experience how good the TKSA 11 instrument is before you purchase.
Laser Colour = Blue
Emission Pattern = Line
Dimensions = 105 x 55 x 55mm
Application = Alignment
Length = 105mm
Maximum Supply Voltage = 5V
Power Dissipation = Up to 18 hours
Supply Voltage Range = 5 V
Series = TKSA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 8855303
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details
DFB Laser, Butterfly Package, 1550 nm, 50 mW, CW - LDB-DFB-1550-50CW - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 50 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL6362MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details