SKF Group (The) TKSA51

Description
The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated and how it can provide accurate measurements. Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Dimensions = 52 x 64 x 50mm Application = Shaft Alignment Length = 64mm Series = TKSA
Request a Quote
Description
The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated and how it can provide accurate measurements. Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Dimensions = 52 x 64 x 50mm Application = Shaft Alignment Length = 64mm Series = TKSA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1248488 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated and how it can provide accurate measurements. Laser Colour = Red Emission Pattern = Line Laser Wavelength = 635nm Optical Output Power = 1mW Laser Class = 2 Dimensions = 52 x 64 x 50mm Application = Shaft Alignment Length = 64mm Series = TKSA

The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated and how it can provide accurate measurements.
Laser Colour = Red
Emission Pattern = Line
Laser Wavelength = 635nm
Optical Output Power = 1mW
Laser Class = 2
Dimensions = 52 x 64 x 50mm
Application = Shaft Alignment
Length = 64mm
Series = TKSA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 1248488
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Fiber output laser diodes - L13181-01S - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details
 - 4423306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details