SKF Group (The) TKSA31

Description
The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports for multiple machines and improves the alignment workflow. There is a display unit featuring an easy to use touch screen, and the measuring heads have large-size laser detectors reducing the need for pre-alignments. Automatic measurement and Live view are extra functions that make the task of laser alignment much simpler and affordable. Laser Colour = Red Emission Pattern = Line Dimensions = 120 x 90 x 36mm Application = Alignment Length = 120mm Maximum Supply Voltage = 240V Minimum Supply Voltage = 100V Supply Voltage Range = 100 - 240 V Series = TKSA
Request a Quote
Description
The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports for multiple machines and improves the alignment workflow. There is a display unit featuring an easy to use touch screen, and the measuring heads have large-size laser detectors reducing the need for pre-alignments. Automatic measurement and Live view are extra functions that make the task of laser alignment much simpler and affordable. Laser Colour = Red Emission Pattern = Line Dimensions = 120 x 90 x 36mm Application = Alignment Length = 120mm Maximum Supply Voltage = 240V Minimum Supply Voltage = 100V Supply Voltage Range = 100 - 240 V Series = TKSA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8855306 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports for multiple machines and improves the alignment workflow. There is a display unit featuring an easy to use touch screen, and the measuring heads have large-size laser detectors reducing the need for pre-alignments. Automatic measurement and Live view are extra functions that make the task of laser alignment much simpler and affordable. Laser Colour = Red Emission Pattern = Line Dimensions = 120 x 90 x 36mm Application = Alignment Length = 120mm Maximum Supply Voltage = 240V Minimum Supply Voltage = 100V Supply Voltage Range = 100 - 240 V Series = TKSA

The SKF TKSA 31 shaft alignment tool is an affordable solution for easier shaft alignment. With a built-in machine library, the TKSA 31 makes it easy to store alignment reports for multiple machines and improves the alignment workflow. There is a display unit featuring an easy to use touch screen, and the measuring heads have large-size laser detectors reducing the need for pre-alignments. Automatic measurement and Live view are extra functions that make the task of laser alignment much simpler and affordable.
Laser Colour = Red
Emission Pattern = Line
Dimensions = 120 x 90 x 36mm
Application = Alignment
Length = 120mm
Maximum Supply Voltage = 240V
Minimum Supply Voltage = 100V
Supply Voltage Range = 100 - 240 V
Series = TKSA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lasers
Product Number 8855306
Laser Type Alignment Lasers
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
 - 105029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
World Star Tech Diodes - WLD-150-405 Violet Laser Diode 405 nm, 150 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details