TE Connectivity Quick Connects, Quick Disconnect Connectors 63849-1

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 63849-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
63849-1-ND
Quick Connects, Quick Disconnect Connectors 63849-1-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63849-1
Electronic Connector 392-63849-1
Brass PCB Tab Terminal, Tin Plated, Female, Straight, 6.35mm Product overview: 63849-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63849-1 can be used for catalog matching and distributor lookup.

Brass PCB Tab Terminal, Tin Plated, Female, Straight, 6.35mm Product overview: 63849-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63849-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 963169-63849-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
963169-63849-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 963169-63849-1
Win Source Part Number: 963169-63849-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 2,000 Terminal Type: Standard Length - Overall: 0.552" (14.02mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 94030-4071; 735427-2; 63756-1; 61134-3; 1742686-1; 725996-2; 1217332-163849-1.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -63849-1-CSI,-63849- 1-SI,-63849-1-LSI,63 8491 Base Product Number: 63849

Win Source Part Number: 963169-63849-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 2,000
Terminal Type: Standard
Length - Overall: 0.552" (14.02mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 94030-4071; 735427-2; 63756-1; 61134-3; 1742686-1; 725996-2; 1217332-163849-1.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -63849-1-CSI,-63849-1-SI,-63849-1-LSI,638491
Base Product Number: 63849

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63849-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63849-1
Quick Connects, Quick Disconnect Connectors 63849-1
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Supplier's Site Datasheet
Terminal, Male Disconnect, 0.25In, Crimp; Tab Size - Metric Amp - Te Connectivity - 81C8419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp; Tab Size - Metric Amp - Te Connectivity
81C8419
Terminal, Male Disconnect, 0.25In, Crimp; Tab Size - Metric Amp - Te Connectivity 81C8419
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site
63849-1 Rohs Compliant Amp - Te Connectivity - 96AC6895 - Newark, An Avnet Company
Chicago, IL, United States
63849-1 Rohs Compliant Amp - Te Connectivity
96AC6895
63849-1 Rohs Compliant Amp - Te Connectivity 96AC6895
63849-1 ROHS COMPLIANT: YES

63849-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63849-1
Terminals 63849-1
Terminals TAB .250 PCB

Terminals TAB .250 PCB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 63849-1-ND 392-63849-1 963169-63849-1 63849-1 81C8419 63849-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Crimp; Tab Size - Metric Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data