Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333479-63824-5
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -63824-5-SI,17-63824
Base Product Number: 63824
RoHS Status: RoHS Compliant
Quick Disconnect Terminal Brass M 14.02mm Tin Over Copper/Tin Over Nickel Reel Product overview: 63824-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63824-5 can be used for catalog matching and distributor lookup.
FASTON .250 (6.35 MM) PCB TAB TP
Quick Connect Connector
FASTON .250 (6.35 MM) PCB TAB TP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1333479-63824-5 | 392-63824-5 | 17-63824-5CT-ND | 63824-5 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug |