Amphenol Corporation CF HEADER 62451-022LLF

Description
CF HEADER, 62451-022LLF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62451-022LLF.
Request a Quote Datasheet
Description
CF HEADER, 62451-022LLF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62451-022LLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF HEADER - 62451-022LLF - Amphenol Communications Solutions
Nashua, NH, United States
CF HEADER
62451-022LLF
CF HEADER 62451-022LLF
CF HEADER, 62451-022LLF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62451-022LLF.

CF HEADER, 62451-022LLF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62451-022LLF.

Supplier's Site
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332005-62451-022LLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332005-62451-022LLF
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332005-62451-022LLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1332005-62451-022LLF Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Number of Positions: 50 Features: Board Guide Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Height Above Board: 0.351" (8.91mm) Standard Package: 240 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 HTSUS: 8536.69.4040 Other Part Number: 609-5407,62451-022LL F-ND Base Product Number: 62451 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1332005-62451-022LLF
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Tray
Number of Positions: 50
Features: Board Guide
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Height Above Board: 0.351" (8.91mm)
Standard Package: 240
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash®
Insertion, Removal Method: Push In, Push Out
Ejector Side: Left
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8536.69.4040
Other Part Number: 609-5407,62451-022LLF-ND
Base Product Number: 62451
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PC Card Sockets - 609-5407-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-5407-ND
PC Card Sockets 609-5407-ND
50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 62451-022LLF - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
62451-022LLF
PC Card Sockets 62451-022LLF
C/F HDR TOP MOUNT

C/F HDR TOP MOUNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 62451-022LLF 1332005-62451-022LLF 609-5407-ND 62451-022LLF
Product Name CF HEADER Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets PC Card Sockets
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCT-FL4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details