Amphenol Corporation CF HEADER 62453-022LF

Description
CF HEADER, 62453-022LF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62453-022LF.
Request a Quote Datasheet
Description
CF HEADER, 62453-022LF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62453-022LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF HEADER - 62453-022LF - Amphenol Communications Solutions
Nashua, NH, United States
CF HEADER
62453-022LF
CF HEADER 62453-022LF
CF HEADER, 62453-022LF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62453-022LF.

CF HEADER, 62453-022LF-C/F HDR TOP MOUNT, Amphenol is one of the leading manufacturers of cf header. Contact us today for more details of cf header , part number 62453-022LF.

Supplier's Site
PC Card Sockets - 609-4405-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
609-4405-ND
PC Card Sockets 609-4405-ND
50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amphenol Communications Solutions - 33P9763 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amphenol Communications Solutions
33P9763
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amphenol Communications Solutions 33P9763
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 62453-022LF 609-4405-ND 33P9763
Product Name CF HEADER PC Card Sockets Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amphenol Communications Solutions
Connector Type Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details