DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1322 1323 1324 1325 1326 1327 1328 1329 1330 1331 1332 1333 1334 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"10 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"11 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"11 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"12 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"13 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"15 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"17 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"17 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"18 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"19 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"19 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"20 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"21 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
"21 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"21 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"21 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"22 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"22 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"23 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"24 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Board Cutout, Bottom Mount, Surface Mount, Right Angle Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount Gold"
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"31 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
"31 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"35 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"38 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.010"" (0.25mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.010"" (0.25mm) Surface Mount, Right Angle Gold"
"40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold"
"40 Position Receptacle Connector 0.031"" (0.80mm) Board Cutout, Surface Mount, Right Angle Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
"41 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"42 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
"44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"46 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"50 Position Receptacle Connector 0.010"" (0.25mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold"
"51 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount, Right Angle Gold"
"52 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"54 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"7 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Gold"
"8 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"9 Position Receptacle Connector 0.156"" (3.96mm) Surface Mount Tin"
"9 Position Receptacle Connector 0.156"" (3.96mm) Through Hole Tin"
"Connector Header Board Edge, Cutout; Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 26 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 31 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 11 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 13 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 17 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 19 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 21 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 25 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 31 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 41 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.049"" (1.25mm)"
20 Position Receptacle Connector Through Hole Solder
CONN HEADER SMD R/A 17POS 1.25MM
CONN HEADER SMD R/A 31POS 1.25MM
CONN HEADER SMD R/A 8POS 1.25MM
CONN RCPT 10POS 0.05 GOLD SMD
CONN RCPT 12POS 0.05 GOLD SMD
CONN RCPT 24POS 0.05 GOLD SMD
CONN RCPT 34POS 0.05 GOLD SMD
CONN RCPT 36POS 0.05 GOLD SMD
CONN RCPT 51P 0.02 GOLD SMD R/A
CONN RCPT 52POS 0.05 GOLD SMD
FLOS, B SERIES D SIZE, 8A, 10 PI
QUAD FAKRA CODE F BROWN PCB MOUN

<< Prev Next >>