DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1230
1240
1250
1260
1270
1280
1286
1287
1288
1289
1290
1291
1292
1293
1294
1295
1296
1297
1298
1300
1310
1320
1330
1340
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "12 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "14 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "15 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "17 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "2 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "20 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "26 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "3 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "30 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "4 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "40 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "5 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "50 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.020"" (0.50mm) Surface Mount Gold" | |
| "6 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "8 Position Socket Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin" | |
| "Connector Header Surface Mount 2 position 0.047"" (1.20mm)" | |
| "Connector Header Surface Mount 2 position 0.087"" (2.20mm)" | |
| "Connector Header Surface Mount 2 position 0.094"" (2.40mm)" | |
| "Connector Header Surface Mount 3 position 0.047"" (1.20mm)" | |
| "Connector Header Surface Mount 3 position 0.067"" (1.70mm)" | |
| "Connector Header Surface Mount 4 position 0.047"" (1.20mm)" | |
| "Connector Header Surface Mount 4 position 0.067"" (1.70mm)" | |
| "Connector Header Surface Mount 5 position 0.047"" (1.20mm)" | |
| "Connector Header Surface Mount 5 position 0.067"" (1.70mm)" | |
| "Connector Header Surface Mount 6 position 0.047"" (1.20mm)" | |
| "Connector Header Surface Mount 6 position 0.067"" (1.70mm)" | |
| "Connector Header Surface Mount 7 position 0.067"" (1.70mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 10 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 12 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 16 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 2 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 2 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 3 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 5 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 9 position 0.087"" (2.20mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)" | |
| "SSL Connector 2 Position Plug, Non-Gendered Board to Board or Cable 0.177"" (4.50mm) Solder" | |
| "SSL Connector 2 Position Receptacle Board to Board or Cable 0.079"" (2.00mm) Solder" | |
| "SSL Connector 2 Position Receptacle Board to Board or Cable 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable 0.177"" (4.50mm) Solder" | |
| "SSL Connector 3 Position Plug, Non-Gendered Board to Board or Cable 0.177"" (4.50mm) Solder" | |
| "SSL Connector 3 Position Receptacle Board to Board or Cable 0.079"" (2.00mm) Solder" | |
| "SSL Connector 4 Position Receptacle Board to Board or Cable 0.079"" (2.00mm) Solder" | |
| 11 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 13 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 13 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 15 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 15 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 17 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 17 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 17 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 17 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder | |
| 19 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 19 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 19 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 21 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 21 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 23 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 23 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 23 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 23 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 25 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 25 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 25 Position Infiniband, 4x Receptacle Connector Solder Surface Mount, Right Angle | |
| 27 Position Receptacle Connector SCSI Surface Mount Solder | |
| 27 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder | |
| 31 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 31 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 37 Position Plug Connector SCSI Surface Mount Solder | |
| 37 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder | |
| 41 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 41 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 51 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 51 Position Plug Connector SCSI Surface Mount, Right Angle Solder | |
| 51 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder | |
| 73 Position Infiniband, 12x Receptacle Connector Solder Surface Mount, Right Angle | |
| 9 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 9 Position Connector Header, Center Strip Contacts Surface Mount Tin | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| CONN D-SUB HD PLUG 15POS R/A | |
| CONN D-SUB HD RCPT 15POS R/A | |
| CONN D-SUB PLG 9POS R/A TERM BLK | |
| CONN D-SUB PLUG 15POS R/A | |
| CONN D-SUB PLUG 25POS R/A | |
| CONN D-SUB RCPT 15POS R/A | |
| CONN D-SUB RCPT 25POS R/A | |
| CONN D-SUB RCPT 9P R/A TERM BLK | |
| CONN HDR 11POS SMD TIN | |
| CONN HDR 15POS SMD GOLD | |
| CONN HDR 25POS SMD GOLD | |
| CONN HDR 2MM SNGL GLD R/A 5POS | |
| CONN HDR 2POS 1.2MM SMD | |
| CONN HDR 2POS 2.2MM SMD STR | |
| CONN HDR 3.96MM PCB MNT | |
| CONN HDR 41POS SMD GOLD | |
| CONN HDR 9POS SMD GOLD | |
| CONN HDR 9POS SMD TIN | |
| CONN HEADER SMD 4POS 1.2MM | |
| CONN HEADER SMD | |
| CONN HEADER VERT 3POS 2.2MM | |
| CONN HEADER VERT 6POS 2.2MM | |
| CONN HEADER, SMT, GOLD, 2POS 2.2 | |
| CONN RCPT 11POS SMD TIN | |
| CONN RCPT 15POS SMD GOLD | |
| CONN RCPT 17POS SMD GOLD | |
| CONN RCPT 25POS SMD GOLD | |
| CONN RCPT 26POS 0.012 GOLD SMD | |
| CONN RCPT 30P 0.016 GOLD SMD R/A | |
| CONN RCPT 30POS 0.012 GOLD SMD | |
| CONN RCPT 30POS 0.02 GOLD SMD | |
| CONN RCPT 31POS SMD TIN | |
| CONN RCPT 40P 0.016 GOLD SMD R/A | |
| CONN RCPT 40POS 0.02 GOLD SMD | |
| CONN RCPT 41POS SMD GOLD | |
| CONN RCPT 50POS 0.012 GOLD SMD | |
| CONN RCPT 50POS 0.02 GOLD SMD | |
| CONN RCPT 9POS SMD GOLD | |
| CONN RCPT 9POS SMD TIN | |
| CONN RECEPT 9POS 1MM SMD TIN | |
| CONN SOCKET 3P 0.031 TIN SMD R/A | |
| CONN SSL SOCKET CONTACT SOLDER | |
| Connector Header position | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| D.FL Connector Receptacle, Male Pin 75Ohm Surface Mount Solder | |
| DVI-I, Dual Link Receptacle Connector 29 Position Panel Mount, Through Hole | |
| HEADER, 2POS., 1 ROW, 10.16MM PI | |
| HEADER, 4POS., 2MM PITCH, RIGHT | |
| HEADER, 4POS., 2MM PITCH, STRAIG | |
| HEADER, 6POS., 2MM PITCH, RIGHT | |
| HEADER, 6POS., 2MM PITCH, STRAIG | |
| Interconnect Rectangular | |
| SSL Connector 1 Position Receptacle Board to Cable/Wire Solder | |
| SSL Contact, Socket Solder Surface Mount, Right Angle |
| << Prev | Next >> |