TE Connectivity ™ Circular Connector Assemblies DTS23H19-32CN

Description
32 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
32 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - DTS23H19-32CN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
DTS23H19-32CN-ND
Circular Connector Assemblies DTS23H19-32CN-ND
32 Position Circular Connector Receptacle, Male Pins Solder

32 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1056479-DTS23H19-32CN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1056479-DTS23H19-32CN
Connectors, Interconnects - Circular Connectors 1056479-DTS23H19-32CN
Win Source Part Number: 1056479-DTS23H19-32C N Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 32 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 19-32 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): DTS23H19-32CNYDTS23H 19-32CN0000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS23H19-32CN0000 Base Product Number: DTS23H19 Primary Material: Metal

Win Source Part Number: 1056479-DTS23H19-32CN
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 32
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 19-32
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): DTS23H19-32CNYDTS23H19-32CN0000;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS23H19-32CN0000
Base Product Number: DTS23H19
Primary Material: Metal

Buy Now Datasheet
Electronic Connector - 436-DTS23H19-32CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-DTS23H19-32CN
Electronic Connector 436-DTS23H19-32CN
DTS23H19-32CN Product overview: DTS23H19-32CN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS23H19-32CN can be used for catalog matching and distributor lookup.

DTS23H19-32CN Product overview: DTS23H19-32CN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS23H19-32CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number DTS23H19-32CN-ND 1056479-DTS23H19-32CN 436-DTS23H19-32CN
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Voltage Rating 600 to 850 volts 600 to 850 volts 600 to 850 volts
Unlock Full Specs
to access all available technical data