TE Connectivity Circular Connector Assemblies DTS21H11-99DA

Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - DTS21H11-99DA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
DTS21H11-99DA-ND
Circular Connector Assemblies DTS21H11-99DA-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number DTS21H11-99DA-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104112-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
Nano Strip Connectors - A79033-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Mounting Through Hole
View Details