Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
SAMTECH, INC.
CLT-116-01-L-D -- HEADERS, RECEPTACLES, FEMALE SOCKETS
Samtech, Inc.
Headers, Receptacles, Female Sockets
CLT-116-01-L-D
Description
CONN RCPT 32POS DUAL 2MM T/H
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN RCPT 32POS DUAL 2MM T/H
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
CLT-116-01-L-D-ND
Headers, Receptacles, Female Sockets
CLT-116-01-L-D-ND
CONN RCPT 32POS DUAL 2MM T/H
CONN RCPT 32POS DUAL 2MM T/H
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
CLT-116-01-L-D-ND
Product Name
Headers, Receptacles, Female Sockets
Connector Type
Header Connector; Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
PB+ Backplane Female Straight Press Fit Power Connector
80317-2
Specs
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Keystone Electronics Corp.
Quick Connects, Quick Disconnect Connectors
4907
Specs
Gender
Male / Plug
Mounting
Through Hole, Right Angle
View Details
TE Connectivity
Headers, Male Pins
104345-2
Specs
Connector Type
Header Connector
Mounting
Through Hole
Voltage Rating
30 volts
View Details
2
suppliers
kTB Solutions
PCB Connectors
NC2-FL2G-D
Specs
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details