DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1258 1259 1260 1261 1262 1263 1264 1265 1266 1267 1268 1269 1270 1280 1290 1300 1310 1320 1330 1350 1400 1450 1500 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"10 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"100 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"102 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"104 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"106 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"108 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"110 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"112 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"114 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"116 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"118 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"120 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"122 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"124 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"126 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"128 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"130 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"132 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"134 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"136 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"138 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"140 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"142 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"144 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"146 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"148 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"150 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"152 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"154 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"156 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"158 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"160 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"162 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"164 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"166 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"168 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"170 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"172 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"174 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"176 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"178 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"180 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"2 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold"
"32 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"34 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"36 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"38 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"4 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"40 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"40 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"42 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"44 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"46 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"48 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"50 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"52 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"54 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"56 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"58 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"6 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"60 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"62 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"64 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"66 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"68 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"70 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"72 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"74 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"76 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"78 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle, Bottom Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
"80 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"82 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"84 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"86 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"88 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"90 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"92 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"94 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"96 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
"98 Position Receptacle, Pass Through Connector 0.031"" (0.80mm) Surface Mount Gold"
CONN RCPT 10POS 0.039 GOLD SMD
CONN RCPT 60POS 0.031 GOLD SMD
LOW PROFILE DUAL-WIPE SOCKET, 1.

<< Prev Next >>