"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
ASSMANN WSW AWHW 10A-0202-T PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | AE11083-ND | 6741259 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | Through hole |
| Current Rating | 3.0 amps |