ASSMANN WSW Components GmbH Headers, Male Pins AWHW 14A-0502-T

Description
DIN 41651, BOX HEADER, 2.54MM, 1
Request a Quote Datasheet
Description
DIN 41651, BOX HEADER, 2.54MM, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 123-AWHW14A-0502-T-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
123-AWHW14A-0502-T-ND
Headers, Male Pins 123-AWHW14A-0502-T-ND
DIN 41651, BOX HEADER, 2.54MM, 1

DIN 41651, BOX HEADER, 2.54MM, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 123-AWHW14A-0502-T-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details