ASSMANN WSW AWHW 16G-SMD PCB Header
ASSMANN WSW AWHW 16G-SMD PCB Header
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 6741283P | 6741283 | AE11242-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Straight | ||
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Solder |