Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - VA - A.C. - A.C. Filament - Schematic - Dimensions - Weight
Secondary #1 - Secondary #2 - Figure #
RMS - RMS - or PDF - A - B - C - D - G - (Lbs)
261C6 - 17.5 250V C.T. @ 45 ma 6.3V @ 1A 1 3.25 1.65 2.00 2.81 0.19 1
261D6 - 19.4 250V C.T. @ 50 ma 6.3V @ 1.1A See PDF - - - - - 1.5
261E6 - 29 250V C.T. @ 91 ma 6.3V @ 1A 1 3.69 1.85 2.31 3.13 0.19 1.7
261G6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2
261GE6 - 45 250V C.T. @ 130 ma 6.3V @ 2A 1 4.00 2.25 2.63 3.56 0.19 2
261M6 - 83 215V @ 269 ma 6.3V @ 4A 2 4.50 2.50 2.93 4.00 0.20 x 0.31 4
262A12 - 6 125V @ 15ma 12.6V @ 0.3A See PDF - - - - -
262B6 - 7 120V @ 43 ma 6.3V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6
262B12 - 9 120V @ 45 ma 12.6V @ 0.3A 2 2.81 1.50 1.68 2.38 0.19 0.6
262B24 - 8 120V @ 27 ma 12/12V @ 0.2/0.2A 3 2.81 1.50 1.68 2.38 0.19 0.6
262D6 - 12 120V @ 53 ma 6.3V @ 0.9A 2 3.25 1.62 2.00 2.81 0.19 1
262D12 - 12 120V @ 53 ma 12.6V @ 0.45A 2 3.25 1.62 2.00 2.81 0.19 1
262E6 - 18 120V @ 87 ma 6.3V @ 1.2A 2 3.25 2.00 2.00 2.81 0.19 1.3
262EE6 - 18 120V @ 93 ma 6.3V @ 1.2 A See PDF - - - - - 1..3
262E12 - 18 120V @ 87 ma 12.6V @ 0.6A 2 3.25 2.00 2.00 2.81 0.19 1.3
262F6 - 26 120V @ 140 ma 6.3V @ 1.5A 2 3.69 1.85 2.31 3.13 0.19 1.7
262F12 - 26 120V @ 140 ma 12.6V @ 0.75A 2 3.69 1.85 2.31 3.13 0.19 1.5
PWR XFMR LAMINATED 83VA CHAS MT
PWR XFMR LAMINATED 83VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Power Transformers |
| Product Number | 261M6 | HM4911-ND | 261M6 |
| Product Name | Transformers - Classic Transformers | Power Transformers | Transformers - Power Transformers |
| Category | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | ||
| Standards | RoHS | ||
| Power Rating (VA) | 83 VA | 83 VA | 83 VA |
| Transformer Type | Power Transformer | Laminated Core |